Murata Power Solutions DC DC Converters MYBSP01206AZFT

Description
Isolated Module DC DC Converter 1 Output 12V 6A 41.1V - 57V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6A 41.1V - 57V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYBSP01206AZFT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSP01206AZFT-ND
DC DC Converters 811-MYBSP01206AZFT-ND
Isolated Module DC DC Converter 1 Output 12V 6A 41.1V - 57V Input

Isolated Module DC DC Converter 1 Output 12V 6A 41.1V - 57V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions - 70AJ5367 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions
70AJ5367
Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions 70AJ5367
DC-DC CONVERTER, 12V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYBSP01206AZFT-ND 70AJ5367
Product Name DC DC Converters Dc-Dc Converter, 12V, 6A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Features Hot Swappable
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details