Murata Power Solutions DC DC Converters MYBSP01201ABF

Description
Isolated PoE Module DC DC Converter 1 Output 12V 1A 37V - 57V Input
Request a Quote Datasheet
Description
Isolated PoE Module DC DC Converter 1 Output 12V 1A 37V - 57V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3806-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3806-5-ND
DC DC Converters 811-3806-5-ND
Isolated PoE Module DC DC Converter 1 Output 12V 1A 37V - 57V Input

Isolated PoE Module DC DC Converter 1 Output 12V 1A 37V - 57V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions - 58AC1612 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions
58AC1612
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions 58AC1612
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1A Rohs Compliant Murata Power Solutions - 80AH9928 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A Rohs Compliant Murata Power Solutions
80AH9928
Dc-Dc Converter, 12V, 1A Rohs Compliant Murata Power Solutions 80AH9928
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3806-5-ND 58AC1612 80AH9928
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 12V, 1A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 37.0 to 57.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details