Murata Power Solutions AC DC Converters MVAC400-24AFT

Description
Open Frame AC DC Converters 1 Output 24V 16.7A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 16.7A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3026-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3026-ND
AC DC Converters 811-3026-ND
Open Frame AC DC Converters 1 Output 24V 16.7A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 16.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions - 87X1302 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions
87X1302
Ac-Dc Converter, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions 87X1302
AC-DC CONVERTER, MEDICAL, 24V, 16.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 24V, 16.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3026-ND 87X1302
Product Name AC DC Converters Ac-Dc Converter, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details