Murata Power Solutions AC DC Converters MVAC400-24AFD

Description
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2718-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2718-ND
AC DC Converters 811-2718-ND
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions - 06W1800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions
06W1800
Power Supply, Ac-Dc, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions 06W1800
POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2718-ND 06W1800
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 16.7A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details