Murata Power Solutions AC DC Converters MVAC400-12AFT

Description
Open Frame AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3028-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3028-ND
AC DC Converters 811-3028-ND
Open Frame AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions - 87X1301 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions
87X1301
Ac-Dc Converter, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions 87X1301
AC-DC CONVERTER, MEDICAL, 12V, 33.3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 12V, 33.3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3028-ND 87X1301
Product Name AC DC Converters Ac-Dc Converter, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details