Murata Power Solutions Power Supplies - External/Internal (Off-Board) - AC DC Converters MVAC250-48AFD

Description
Win Source Part Number: 1007419-MVAC250-48AF D Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 3 Voltage - Output 1: 50V Voltage - Output 2: 12V Voltage - Output 3: 5V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Current - Output 1: 5.2 A Current - Output 2: 1 A Current - Output 3: 2 A Mfr: Murata Power Solutions Inc. Other Names: 811-2781,MVAC25048AF D Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1007419-MVAC250-48AF D Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 3 Voltage - Output 1: 50V Voltage - Output 2: 12V Voltage - Output 3: 5V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Current - Output 1: 5.2 A Current - Output 2: 1 A Current - Output 3: 2 A Mfr: Murata Power Solutions Inc. Other Names: 811-2781,MVAC25048AF D Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1007419-MVAC250-48AFD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1007419-MVAC250-48AFD
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1007419-MVAC250-48AFD
Win Source Part Number: 1007419-MVAC250-48AF D Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 3 Voltage - Output 1: 50V Voltage - Output 2: 12V Voltage - Output 3: 5V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Current - Output 1: 5.2 A Current - Output 2: 1 A Current - Output 3: 2 A Mfr: Murata Power Solutions Inc. Other Names: 811-2781,MVAC25048AF D Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE

Win Source Part Number: 1007419-MVAC250-48AFD
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MVAC250 (250W)
Type: Open Frame
Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 18
Power (Watts): 170W (250W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 3
Voltage - Output 1: 50V
Voltage - Output 2: 12V
Voltage - Output 3: 5V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Current - Output 1: 5.2 A
Current - Output 2: 1 A
Current - Output 3: 2 A
Mfr: Murata Power Solutions Inc.
Other Names: 811-2781,MVAC25048AFD
Base Product Number: MVAC250
Product Status: Obsolete
Approval Agency: CB, CCC, CE, cURus, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1007419-MVAC250-48AFD
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details