Murata Power Solutions AC DC Converters MVAC250-24F

Description
Open Frame AC DC Converters 2 Output 24V 12V 10.4A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 24V 12V 10.4A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2777-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2777-ND
AC DC Converters 811-2777-ND
Open Frame AC DC Converters 2 Output 24V 12V 10.4A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 24V 12V 10.4A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 10.4A; Power Supply Approvals Murata Power Solutions - 48W6572 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 10.4A; Power Supply Approvals Murata Power Solutions
48W6572
Power Supply, Ac-Dc, Medical, 24V, 10.4A; Power Supply Approvals Murata Power Solutions 48W6572
POWER SUPPLY, AC-DC, MEDICAL, 24V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 250LFM; Power Rating (Convection Cooling):170W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 250LFM; Power Rating (Convection Cooling):170W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2777-ND 48W6572
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 10.4A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers