Murata Power Solutions DC DC Converters MTU2S0524MC-R

Description
DC DC CONVERTER 24V 2W
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MTU2S0524MC-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0524MC-RCT-ND
DC DC Converters 811-MTU2S0524MC-RCT-ND
DC DC CONVERTER 24V 2W

DC DC CONVERTER 24V 2W

Buy Now Datasheet
DC DC Converters - 811-MTU2S0524MC-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0524MC-RTR-ND
DC DC Converters 811-MTU2S0524MC-RTR-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-MTU2S0524MC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0524MC-RDKR-ND
DC DC Converters 811-MTU2S0524MC-RDKR-ND
DC DC CONVERTER 24V 2W

DC DC CONVERTER 24V 2W

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions - 45X6297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions
45X6297
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions 45X6297
DC-DC CONVERTER, ISO POL, 1 O/P, 24V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MTU2S0524MC-RCT-ND 45X6297
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227140 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details