Murata Power Solutions DC DC Converters MTU2D1212MC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2971-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2971-5-ND
DC DC Converters 811-2971-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 12V, 2W; Power Supply Approvals Murata Power Solutions - 45X6290 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12V, 2W; Power Supply Approvals Murata Power Solutions
45X6290
Dc-Dc Converter, Iso Pol, 2 O/p, 12V, 2W; Power Supply Approvals Murata Power Solutions 45X6290
DC-DC CONVERTER, ISO POL, 2 O/P, 12V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2971-5-ND 45X6290
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12V, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-200-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details