Murata Power Solutions DC DC Converters MTU1S1215MC-R

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTU1S1215MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTU1S1215MC-R-ND
DC DC Converters MTU1S1215MC-R-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MTU1S1215MC-R
790266-MTU1S1215MC-R
Power Supplies Board Mount DCDC Converters - MTU1S1215MC-R 790266-MTU1S1215MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790266-MTU1S1215MC-R Series: MTU1 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Family Name: MTU1S1215MC Categories: Power Supplies - Board Mount Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): DSLU115; R12P15S/P/X2; SPR01M-15; CTDD1207MF-1215S-1; Introduction Date: October 24, 2010 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790266-MTU1S1215MC-R
Series: MTU1
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Family Name: MTU1S1215MC
Categories: Power Supplies - Board Mount
Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 67mA
Alternative Parts (Cross-Reference): DSLU115; R12P15S/P/X2; SPR01M-15; CTDD1207MF-1215S-1;
Introduction Date: October 24, 2010
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTU1S1215MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTU1S1215MC-R
Power Supplies - Board Mount - DC DC Converters MTU1S1215MC-R
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTU1S1215MC-R-ND 790266-MTU1S1215MC-R MTU1S1215MC-R
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MTU1S1215MC-R Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details