Module DC-DC 3.3VIN 1-OUT 5V 0.2A 1W 5-Pin SMD T/R Product overview: MTE1S0305MC-R from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MTE1S0305MC-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1081068-MTE1S0305MC-
Category: Power Supplies - Board Mount>DC DC Converters
Series: MTE1 (1W)
Type: Isolated Module
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 5V
Efficiency: 82%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Alternative Parts (Cross-Reference): NTE0305MC-R; MTE1S0309MC; MTE1S0315MC; PTH03050WAZTMTE1S030
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MTE1S03
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-MTE1S0305MC-R | 1081068-MTE1S0305MC-R | MTE1S0305MC-R |
| Product Name | SMD 5V 0.2A 1W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tape and Reel | Other; Tape & Reel (TR) |