The Murata Power Solutions MTC1S1212MC is a miniature surface mount DC-DC converter designed for medical applications, providing a regulated output voltage of 12V at a maximum output current of 83mA. It operates within an input voltage range of 9V to 18V and features a 2:1 input ratio. The device is recognized for reinforced insulation per UL 60950 and meets ANSI/AAMI ES60601-1 standards with 1 MOPP and 2 MOOPs. It includes continuous short circuit protection, an output voltage trim capability of ±10%, and a remote on/off pin for power-saving applications. The operating temperature range is from -40°C to 100°C, and the converter is free of electrolytic capacitors, enhancing reliability. The isolation test voltage is rated at 3kVAC, ensuring safety in medical environments. This product is suitable for various applications, including industrial, telecommunications, and battery-powered systems.
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
DC-DC CONV, MEDICAL, 12V, 0.083A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-3082-1-ND | 51Y4015 |
| Product Name | DC DC Converters | Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps |
| DC Input Voltage | 18.0 to 36.0 volts |