Murata Power Solutions DC DC Converters MTC1S1205MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3078-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3078-2-ND
DC DC Converters 811-3078-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3078-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3078-6-ND
DC DC Converters 811-3078-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3078-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3078-1-ND
DC DC Converters 811-3078-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions - 51Y4007 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions
51Y4007
Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions 51Y4007
DC-DC CONV, MEDICAL, 5V, 0.2A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 5V, 0.2A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3078-2-ND 51Y4007
Product Name DC DC Converters Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W DC-DC converters - PXA15-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details