Murata Power Solutions DC DC Converters MTC1S1203MC-R7

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3068-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3068-2-ND
DC DC Converters 811-3068-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions - 51Y4006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions
51Y4006
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions 51Y4006
DC-DC CONV, MEDICAL, 3.3V, 0.303A, SMD; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 3.3V, 0.303A, SMD; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC1S1203MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC1S1203MC-R7
Power Supplies - Board Mount - DC DC Converters MTC1S1203MC-R7
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3068-2-ND 51Y4006 MTC1S1203MC-R7
Product Name DC DC Converters Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details