The MRMS215H is a high-accuracy AMR magnetic switch designed for position sensing, operating from a 3.0 to 5.5 V power supply with a typical current consumption of 8 µA at 5.0 V. It has a magnetic sensitivity range of 0.8 to 1.4 mT and comes in a 3-pin MM package with an operating temperature range of -40 to +85 °C. The device complies with EU RoHS standards.
Win Source Part Number: 977966-MRMS215H
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 15µA
Sensing Range: 1.6mT Trip, 0.6mT Release
Voltage - Supply: 3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MM
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Murata Electronics
Other Names: 490-9624-6,490-9624-
Base Product Number: MRMS2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 977966-MRMS215H |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |