The MRMS211H is a high-accuracy AMR magnetic switch designed for position and rotation sensing, operating from 1.6 to 3.5 V with a typical current consumption of 5 µA at 3.0 V. It has a magnetic sensitivity range of 0.8 to 1.4 mT and is packaged in a 3-pin MM format. The device operates over a temperature range of -40 to +85 °C and complies with EU RoHS.
Win Source Part Number: 1080306-MRMS211H-001
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 12µA
Sensing Range: 1.6mT Trip, 0.6mT Release
Voltage - Supply: 1.6V ~ 3.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MM
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MRMS211H-001MRMS211H
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Murata Electronics
Base Product Number: MRMS2
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1080306-MRMS211H-001 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |