Murata Electronics Switches (Solid State) MRMS205A-001

Description
MAGNETIC SWITCH UNIPOLAR 3MM
Request a Quote Datasheet
Description
MAGNETIC SWITCH UNIPOLAR 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 490-MRMS205A-001DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
490-MRMS205A-001DKR-ND
Switches (Solid State) 490-MRMS205A-001DKR-ND
MAGNETIC SWITCH UNIPOLAR 3MM

MAGNETIC SWITCH UNIPOLAR 3MM

Buy Now Datasheet
Switches (Solid State) - 490-MRMS205A-001TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
490-MRMS205A-001TR-ND
Switches (Solid State) 490-MRMS205A-001TR-ND
Digital Switch Unipolar Switch Push-Pull Magnetoresistive 3-MM

Digital Switch Unipolar Switch Push-Pull Magnetoresistive 3-MM

Buy Now Datasheet
Switches (Solid State) - 490-MRMS205A-001CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
490-MRMS205A-001CT-ND
Switches (Solid State) 490-MRMS205A-001CT-ND
MAGNETIC SWITCH UNIPOLAR 3MM

MAGNETIC SWITCH UNIPOLAR 3MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 490-MRMS205A-001DKR-ND
Product Name Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-CT8131BV-IS3TR-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details