Murata Electronics Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS205A-001

Description
Win Source Part Number: 1088695-MRMS205A-001 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 15µA Sensing Range: 3mT Trip, 0.2mT Release Voltage - Supply: 3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MM Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MRMS205A-001MRMS205A 001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Murata Electronics Base Product Number: MRMS2
Request a Quote Datasheet
Description
Win Source Part Number: 1088695-MRMS205A-001 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 15µA Sensing Range: 3mT Trip, 0.2mT Release Voltage - Supply: 3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MM Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MRMS205A-001MRMS205A 001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Murata Electronics Base Product Number: MRMS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1088695-MRMS205A-001 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1088695-MRMS205A-001
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1088695-MRMS205A-001
Win Source Part Number: 1088695-MRMS205A-001 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 15µA Sensing Range: 3mT Trip, 0.2mT Release Voltage - Supply: 3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MM Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MRMS205A-001MRMS205A 001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Murata Electronics Base Product Number: MRMS2

Win Source Part Number: 1088695-MRMS205A-001
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 15µA
Sensing Range: 3mT Trip, 0.2mT Release
Voltage - Supply: 3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MM
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MRMS205A-001MRMS205A001;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Murata Electronics
Base Product Number: MRMS2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1088695-MRMS205A-001
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1243-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - Industrial Mount - SUL842970 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details