Murata Power Solutions Power Supplies - Board Mount MPDRX002S

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 133426-MPDRX002S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 12-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.31" H (33.0mm x 13.5mm x 8.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 1.8 V Power (Watts) - Manufacture Series: 28W Efficiency: 90% Power (Watts) - Max: 28W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 288
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 133426-MPDRX002S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 12-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.31" H (33.0mm x 13.5mm x 8.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 1.8 V Power (Watts) - Manufacture Series: 28W Efficiency: 90% Power (Watts) - Max: 28W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
133426-MPDRX002S
Power Supplies - Board Mount 133426-MPDRX002S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 133426-MPDRX002S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 12-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.31" H (33.0mm x 13.5mm x 8.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 1.8 V Power (Watts) - Manufacture Series: 28W Efficiency: 90% Power (Watts) - Max: 28W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 288

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 133426-MPDRX002S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MPD
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.31" H (33.0mm x 13.5mm x 8.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 1.8 V
Power (Watts) - Manufacture Series: 28W
Efficiency: 90%
Power (Watts) - Max: 28W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 288

Buy Now Datasheet
DC DC Converters - 490-4541-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
490-4541-ND
DC DC Converters 490-4541-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 16A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 16A 3V - 5.5V Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies
Product Number 133426-MPDRX002S 490-4541-ND
Product Name Power Supplies - Board Mount DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Output Power 28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details