Murata Power Solutions DC DC Converters MMV1S0524SC

Description
Isolated Module DC DC Converter 1 Output 24V 41.7mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 41.7mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMV1S0524SC is a DC-DC converter designed for applications requiring a 24V output at a maximum current of 41.7mA, delivering a total output power of 1W. It features 3kVDC isolation, ensuring safe operation in various environments. The converter operates efficiently across a wide temperature range from -40°C to 85°C and includes short circuit protection that activates under fault conditions, allowing for continuous operation without external components. The device is fully encapsulated, utilizing toroidal magnetics, and is compliant with UL 60950 safety standards. It is suitable for applications that require reliable power conversion with minimal external circuitry.

Datasheet Summary
Powered by GS/AI

The MMV1S0524SC is a DC-DC converter designed for applications requiring a 24V output at a maximum current of 41.7mA, delivering a total output power of 1W. It features 3kVDC isolation, ensuring safe operation in various environments. The converter operates efficiently across a wide temperature range from -40°C to 85°C and includes short circuit protection that activates under fault conditions, allowing for continuous operation without external components. The device is fully encapsulated, utilizing toroidal magnetics, and is compliant with UL 60950 safety standards. It is suitable for applications that require reliable power conversion with minimal external circuitry.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3090-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3090-ND
DC DC Converters 811-3090-ND
Isolated Module DC DC Converter 1 Output 24V 41.7mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 41.7mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MMV1S0524SC
789046-MMV1S0524SC
Power Supplies Board Mount DCDC Converters - MMV1S0524SC 789046-MMV1S0524SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 789046-MMV1S0524SC Series: MMV1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 81% Family Name: MMV1S0524SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 41.7mA Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 789046-MMV1S0524SC
Series: MMV1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 81%
Family Name: MMV1S0524SC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 41.7mA
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.0417A; Power Supply Approvals Murata Power Solutions - 55Y5083 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.0417A; Power Supply Approvals Murata Power Solutions
55Y5083
Dc-Dc Converter, 24V, 0.0417A; Power Supply Approvals Murata Power Solutions 55Y5083
DC-DC CONVERTER, 24V, 0.0417A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:41.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.0417A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:41.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MMV1S0524SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MMV1S0524SC
Power Supplies - Board Mount - DC DC Converters MMV1S0524SC
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3090-ND 789046-MMV1S0524SC 55Y5083 MMV1S0524SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MMV1S0524SC Dc-Dc Converter, 24V, 0.0417A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0417 amps 0.0417 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10200-140-3u-27449 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details