Murata Power Solutions Through Hole Resistors MHR0844SA106F70

Description
10 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 490-18239-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
490-18239-ND
Through Hole Resistors 490-18239-ND
10 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage Thick Film

10 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 490-18239-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers