Murata Power Solutions Through Hole Resistors MHR0422SA106F70

Description
10 MOhms ±1% 1.3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1.3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 490-18224-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
490-18224-ND
Through Hole Resistors 490-18224-ND
10 MOhms ±1% 1.3W Through Hole Resistor Radial High Voltage Thick Film

10 MOhms ±1% 1.3W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 490-18224-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details