Murata Power Solutions DC DC Converters MGJ6T24F24MC-R7

Description
Isolated Module DC DC Converter 3 Output 24V 24V 24V 62.5mA, 62.5mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 24V 24V 24V 62.5mA, 62.5mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3264-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3264-2-ND
DC DC Converters 811-3264-2-ND
Isolated Module DC DC Converter 3 Output 24V 24V 24V 62.5mA, 62.5mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 24V 24V 24V 62.5mA, 62.5mA, 125mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6T24F24MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6T24F24MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6T24F24MC-R7
DC DC CONVERTER 24V 24V 24V 6W

DC DC CONVERTER 24V 24V 24V 6W

Supplier's Site
Dc-Dc Converter, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0332 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0332
Dc-Dc Converter, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0332
DC-DC CONVERTER, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:24V; Output Current - Output 1:62.5mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

DC-DC CONVERTER, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:24V; Output Current - Output 1:62.5mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3264-2-ND MGJ6T24F24MC-R7 03AC0332
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0625 to 0.1250 amps 0.0625 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details