Murata Power Solutions DC DC Converters MGJ6T24150505MC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3037-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3037-6-ND
DC DC Converters 811-3037-6-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3037-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3037-1-ND
DC DC Converters 811-3037-1-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3037-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3037-2-ND
DC DC Converters 811-3037-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions - 26Y9074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
26Y9074
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions 26Y9074
DC-DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 3 Rohs Compliant Murata Power Solutions - 42Y0696 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 3 Rohs Compliant Murata Power Solutions
42Y0696
Isolated Board Mount Dc/dc Converter, Medical, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 3 Rohs Compliant Murata Power Solutions 42Y0696
Isolated Board Mount DC/DC Converter, Medical, Surface Mount DIP, SMD, Fixed, 36 V, 18 V, 3 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, Surface Mount DIP, SMD, Fixed, 36 V, 18 V, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6T24150505MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6T24150505MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6T24150505MC-R7
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3037-6-ND 26Y9074 42Y0696 MGJ6T24150505MC-R7
Product Name DC DC Converters Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Medical, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 3 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details