Murata Power Solutions Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions MGJ2D122005MPC-R13

Description
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 53AJ6272 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
53AJ6272
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 53AJ6272
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53AJ6272
Product Name Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10080-510-3u-27457 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details