Murata Power Solutions DC DC Converters MGJ2D121802SC

Description
Isolated Module DC DC Converter 2 Output 18V -2.5V 80mA, 80mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 18V -2.5V 80mA, 80mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D121802SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MGJ2D121802SC-ND
DC DC Converters 811-MGJ2D121802SC-ND
Isolated Module DC DC Converter 2 Output 18V -2.5V 80mA, 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 18V -2.5V 80mA, 80mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 01AJ9633 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
01AJ9633
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 01AJ9633
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:18V; Output Current - Output 1:80mA; Output Voltage - Output 2:-2.5V; Width:9.8mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:18V; Output Current - Output 1:80mA; Output Voltage - Output 2:-2.5V; Width:9.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions - 24AJ1190 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
24AJ1190
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions 24AJ1190
DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ2D121802SC-ND 01AJ9633 24AJ1190
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1970992 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details