Murata Power Solutions DC DC Converters MGJ2D121503SC

Description
Isolated Module DC DC Converter 2 Output 15V -3V 95mA, 95mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -3V 95mA, 95mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D121503SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MGJ2D121503SC-ND
DC DC Converters 811-MGJ2D121503SC-ND
Isolated Module DC DC Converter 2 Output 15V -3V 95mA, 95mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -3V 95mA, 95mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 01AJ9632 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
01AJ9632
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 01AJ9632
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:95mA; Output Voltage - Output 2:-3V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:95mA; Output Voltage - Output 2:-3V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions - 24AJ1189 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
24AJ1189
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions 24AJ1189
DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ2D121503SC-ND 01AJ9632 24AJ1189
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0950 amps 0.0950 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supplies, SFA Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 160.0 volts
AC Output Current 31 to 500 amps
View Details