Murata Power Solutions DC DC Converters MGJ1D121905MPC-R7

Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3221-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3221-6-ND
DC DC Converters 811-3221-6-ND
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3221-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3221-1-ND
DC DC Converters 811-3221-1-ND
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3221-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3221-2-ND
DC DC Converters 811-3221-2-ND
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions - 98Y6342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
98Y6342
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions 98Y6342
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3221-6-ND 98Y6342
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers