Murata Power Solutions DC DC Converters MEV1S0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter (part number 27P7534) is a single output, isolated converter with a maximum output power of 1W and a current rating of 84mA at 12V. It features a 3kVDC isolation rating, ensuring reliable operation in applications requiring galvanic isolation to reduce switching noise. The device operates efficiently with a typical efficiency of up to 89% and is designed to function across a wide temperature range of -40°C to 85°C. The converter is packaged in an industry-standard SIP or DIP format, making it compatible with various PCB layouts. It does not require external components, simplifying integration into existing designs. The product is RoHS compliant and has received power supply approvals, ensuring it meets industry standards for safety and performance.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter (part number 27P7534) is a single output, isolated converter with a maximum output power of 1W and a current rating of 84mA at 12V. It features a 3kVDC isolation rating, ensuring reliable operation in applications requiring galvanic isolation to reduce switching noise. The device operates efficiently with a typical efficiency of up to 89% and is designed to function across a wide temperature range of -40°C to 85°C. The converter is packaged in an industry-standard SIP or DIP format, making it compatible with various PCB layouts. It does not require external components, simplifying integration into existing designs. The product is RoHS compliant and has received power supply approvals, ensuring it meets industry standards for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3754-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3754-ND
DC DC Converters 811-3754-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions - 27P7534 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions
27P7534
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions 27P7534
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3754-ND 27P7534
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-4803SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details