Murata Power Solutions -9V 2W DC-DC Converter IC MEJ2D1209SC

Description
DC DC CONVERTER +/-9V 2W Product overview: MEJ2D1209SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -9V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2D1209SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-9V 2W Product overview: MEJ2D1209SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -9V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2D1209SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-9V 2W DC-DC Converter IC - 132-MEJ2D1209SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-9V 2W DC-DC Converter IC
132-MEJ2D1209SC
-9V 2W DC-DC Converter IC 132-MEJ2D1209SC
DC DC CONVERTER +/-9V 2W Product overview: MEJ2D1209SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -9V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2D1209SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-9V 2W Product overview: MEJ2D1209SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -9V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2D1209SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - MEJ2D1209SC - 884529-MEJ2D1209SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEJ2D1209SC
884529-MEJ2D1209SC
Power Supplies Board Mount DCDC Converters - MEJ2D1209SC 884529-MEJ2D1209SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 884529-MEJ2D1209SC Series: MEJ2 (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 9V -9V - 111mA, 111mA 10.8V - 13.2V Input Package: Tube Package: 7-SIP Module, 5 Leads Mounting: Through Hole Family Name: MEJ2D12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 884529-MEJ2D1209SC
Series: MEJ2 (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 9V -9V - 111mA, 111mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: MEJ2D12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
DC to DC Converter - MEJ2D1209SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
MEJ2D1209SC
DC to DC Converter MEJ2D1209SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 1676016 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1676016
DC-DC Converters 1676016
Murata Power Solutions MEJ2D1209SC

Murata Power Solutions MEJ2D1209SC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MEJ2D1209SC 884529-MEJ2D1209SC MEJ2D1209SC 1676016
Product Name -9V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - MEJ2D1209SC DC to DC Converter DC-DC Converters
Package Type Other; Tube Other; 7-SIP Module, 5 Leads Other; Sip
Unlock Full Specs
to access all available technical data