Murata Electronics Fixed Inductors MDH7045C-4R7NB=P3

Description
4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17608-2-ND
Fixed Inductors 490-17608-2-ND
4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17608-6-ND
Fixed Inductors 490-17608-6-ND
4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17608-1-ND
Fixed Inductors 490-17608-1-ND
4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 18mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17608-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details