Murata Electronics Fixed Inductors MDH7045C-331MA=P3

Description
330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17604-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17604-6-ND
Fixed Inductors 490-17604-6-ND
330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17604-1-ND
Fixed Inductors 490-17604-1-ND
330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17604-2-ND
Fixed Inductors 490-17604-2-ND
330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

330µH Unshielded Wirewound Inductor 490mA 800mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17604-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers