33µH Unshielded Wirewound Inductor 1.3A 97mOhm Nonstandard
33µH Unshielded Wirewound Inductor 1.3A 97mOhm Nonstandard
33µH Unshielded Wirewound Inductor 1.3A 97mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-17603-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |