FIXED IND 10UH 2.6A 33 MOHM SMD Product overview: MDH7045C-100MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH7045C-100MA=P3
Manufacturer: Murata Electronics
Win Source Part Number: 1327880-MDH7045C-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 33mOhm
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-17594-2,490-1759
Base Product Number: MDH7045C
Product Status: Not For New Designs
Current - Saturation (Isat): 2.5A
RoHS Status: ROHS3 Compliant
10µH Unshielded Wirewound Inductor 2.6A 33mOhm Nonstandard
10µH Unshielded Wirewound Inductor 2.6A 33mOhm Nonstandard
10µH Unshielded Wirewound Inductor 2.6A 33mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MDH7045C-100MA=P3 | 1327880-MDH7045C-100MA=P3 | 490-17594-2-ND |
| Product Name | SMD 10UH 2.6A 33 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 10 microH | 10 microH |