Murata Electronics Fixed Inductors MDH6045C-331MB=P3

Description
330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17585-2-ND
Fixed Inductors 490-17585-2-ND
330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17585-1-ND
Fixed Inductors 490-17585-1-ND
330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17585-6-ND
Fixed Inductors 490-17585-6-ND
330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

330µH Unshielded Wirewound Inductor 380mA 970mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - MDH6045C-331MB=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDH6045C-331MB=P3
Fixed Inductors MDH6045C-331MB=P3
FIXED IND 330UH 380MA 970MOHM SM

FIXED IND 330UH 380MA 970MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17585-2-ND MDH6045C-331MB=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details