Murata Electronics Fixed Inductors MDH6045C-151MB=P3

Description
150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17574-2-ND
Fixed Inductors 490-17574-2-ND
150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17574-1-ND
Fixed Inductors 490-17574-1-ND
150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17574-6-ND
Fixed Inductors 490-17574-6-ND
150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

150µH Unshielded Wirewound Inductor 580mA 500mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17574-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers