Murata Electronics Fixed Inductors MDH6045C-100MB=P3

Description
10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17568-2-ND
Fixed Inductors 490-17568-2-ND
10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17568-6-ND
Fixed Inductors 490-17568-6-ND
10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17568-1-ND
Fixed Inductors 490-17568-1-ND
10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2A 38mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17568-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers