Murata Electronics SMD 47UH 2.1A 66 MOHM Inductor and Choke MDH12577C-470MA=P3

Description
FIXED IND 47UH 2.1A 66 MOHM SMD Product overview: MDH12577C-470MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-470MA=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.1A 66 MOHM SMD Product overview: MDH12577C-470MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-470MA=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 2.1A 66 MOHM Inductor and Choke - 71-MDH12577C-470MA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.1A 66 MOHM Inductor and Choke
71-MDH12577C-470MA=P3
SMD 47UH 2.1A 66 MOHM Inductor and Choke 71-MDH12577C-470MA=P3
FIXED IND 47UH 2.1A 66 MOHM SMD Product overview: MDH12577C-470MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-470MA=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.1A 66 MOHM SMD Product overview: MDH12577C-470MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-470MA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1186456-MDH12577C-470MA=P3
Inductors, Coils, Chokes - Fixed Inductors 1186456-MDH12577C-470MA=P3
Win Source Part Number: 1186456-MDH12577C-47 0MA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MDH12577C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 300 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 66mOhm Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Alternative Parts (Cross-Reference): MDH12577C-470MAP3; MDH12577C470MAP3; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-17632-6,490-1763 2-1,490-17632-2 Base Product Number: MDH12577C Product Status: Not For New Designs Current - Saturation (Isat): 3.4A

Win Source Part Number: 1186456-MDH12577C-470MA=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MDH12577C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 300
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 66mOhm
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm)
Alternative Parts (Cross-Reference): MDH12577C-470MAP3; MDH12577C470MAP3;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-17632-6,490-17632-1,490-17632-2
Base Product Number: MDH12577C
Product Status: Not For New Designs
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
Fixed Inductors - 490-17632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17632-1-ND
Fixed Inductors 490-17632-1-ND
47µH Unshielded Wirewound Inductor 2.1A 66mOhm Nonstandard

47µH Unshielded Wirewound Inductor 2.1A 66mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MDH12577C-470MA=P3 1186456-MDH12577C-470MA=P3 490-17632-1-ND
Product Name SMD 47UH 2.1A 66 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers