Murata Electronics Fixed Inductors MDH10060C-151MA=P3

Description
150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17614-6-ND
Fixed Inductors 490-17614-6-ND
150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17614-2-ND
Fixed Inductors 490-17614-2-ND
150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17614-1-ND
Fixed Inductors 490-17614-1-ND
150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17614-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details