Murata Electronics SMD 15UH 3.1A 27 MOHM Inductor and Choke MDH10060C-150MA=P3

Description
FIXED IND 15UH 3.1A 27 MOHM SMD Product overview: MDH10060C-150MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH10060C-150MA=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 3.1A 27 MOHM SMD Product overview: MDH10060C-150MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH10060C-150MA=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 3.1A 27 MOHM Inductor and Choke - 71-MDH10060C-150MA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.1A 27 MOHM Inductor and Choke
71-MDH10060C-150MA=P3
SMD 15UH 3.1A 27 MOHM Inductor and Choke 71-MDH10060C-150MA=P3
FIXED IND 15UH 3.1A 27 MOHM SMD Product overview: MDH10060C-150MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH10060C-150MA=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.1A 27 MOHM SMD Product overview: MDH10060C-150MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH10060C-150MA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1005269-MDH10060C-150MA=P3
Inductors, Coils, Chokes - Fixed Inductors 1005269-MDH10060C-150MA=P3
Win Source Part Number: 1005269-MDH10060C-15 0MA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MDH10060C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 27mOhm Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-17613-1,490-1761 3-2,490-17613-6 Base Product Number: MDH10060C Product Status: Not For New Designs Current - Saturation (Isat): 3.4A

Win Source Part Number: 1005269-MDH10060C-150MA=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MDH10060C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 27mOhm
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-17613-1,490-17613-2,490-17613-6
Base Product Number: MDH10060C
Product Status: Not For New Designs
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
Fixed Inductors - 490-17613-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17613-6-ND
Fixed Inductors 490-17613-6-ND
15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17613-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17613-1-ND
Fixed Inductors 490-17613-1-ND
15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17613-2-ND
Fixed Inductors 490-17613-2-ND
15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

15µH Unshielded Wirewound Inductor 3.1A 27mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MDH10060C-150MA=P3 1005269-MDH10060C-150MA=P3 490-17613-6-ND
Product Name SMD 15UH 3.1A 27 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers