22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard
FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: MBH6045C-220MB=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH6045C-220MB=P3
Manufacturer: Murata Electronics North America
Win Source Part Number: 883109-MBH6045C-220M
Series: MBH6045C
Features: 22 µH Shielded Wirewound Inductor 1.7 A 93.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBH6045C
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-13129-1, 490-13129-2, 490-13129-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13129-2-ND | 71-MBH6045C-220MB=P3 | 883109-MBH6045C-220MB=P3 |
| Product Name | Fixed Inductors | SMD 22UH 1.7A 93.6MOHM Inductor and Choke | Fixed Inductors - MBH6045C-220MB=P3 |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0936 ohms |