Murata Electronics Fixed Inductors MBH6045C-220MA=P3

Description
22µH Shielded Wirewound Inductor 1.2A 166.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.2A 166.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13128-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13128-2-ND
Fixed Inductors 490-13128-2-ND
22µH Shielded Wirewound Inductor 1.2A 166.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 166.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - MBH6045C-220MA=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MBH6045C-220MA=P3
Fixed Inductors MBH6045C-220MA=P3
FIXED IND 22UH 1.2A 166.8MOHM SM

FIXED IND 22UH 1.2A 166.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13128-2-ND MBH6045C-220MA=P3
Product Name Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1668 ohms 0.1668 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details