Murata Electronics SMD 33pF Capacitor MA29330JAN

Description
Cap Ceramic Multilayer 33pF 500VDC 5% SMD T/R Product overview: MA29330JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29330JAN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Multilayer 33pF 500VDC 5% SMD T/R Product overview: MA29330JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29330JAN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33pF Capacitor
60-MA29330JAN
SMD 33pF Capacitor 60-MA29330JAN
Cap Ceramic Multilayer 33pF 500VDC 5% SMD T/R Product overview: MA29330JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29330JAN can be used for catalog matching and distributor lookup.

Cap Ceramic Multilayer 33pF 500VDC 5% SMD T/R Product overview: MA29330JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29330JAN can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - MA29330JAN - 1170003-MA29330JAN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA29330JAN
1170003-MA29330JAN
Ceramic Capacitors - MA29330JAN 1170003-MA29330JAN
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170003-MA29330JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 500 V Length: 2.8 mm Capacitance: 33 pF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 2.54 mm Width: 2.8 mm Categories: Ceramic Capacitors Case / Package: 1111 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V REACH SVHC: No SVHC Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 2828

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170003-MA29330JAN
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.8 mm
Capacitance: 33 pF
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Dielectric Material: Ceramic
Composition: Ceramic
Height: 2.54 mm
Width: 2.8 mm
Categories: Ceramic Capacitors
Case / Package: 1111
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 2828

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-MA29330JAN 1170003-MA29330JAN
Product Name SMD 33pF Capacitor Ceramic Capacitors - MA29330JAN
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details