Murata Electronics Ceramic Capacitors - MA29102JAN MA29102JAN

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995753-MA29102JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 2.8 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 2.54 mm Width: 2.8 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995753-MA29102JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 2.8 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 2.54 mm Width: 2.8 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA29102JAN - 995753-MA29102JAN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA29102JAN
995753-MA29102JAN
Ceramic Capacitors - MA29102JAN 995753-MA29102JAN
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995753-MA29102JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 2.8 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 2.54 mm Width: 2.8 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995753-MA29102JAN
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2.8 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Dielectric Material: Ceramic
Composition: Ceramic
Height: 2.54 mm
Width: 2.8 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 0.001uF Capacitor
60-MA29102JAN
SMD 0.001uF Capacitor 60-MA29102JAN
Cap Ceramic Multilayer 0.001uF 50VDC 5% SMD T/R Product overview: MA29102JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29102JAN can be used for catalog matching and distributor lookup.

Cap Ceramic Multilayer 0.001uF 50VDC 5% SMD T/R Product overview: MA29102JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29102JAN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 995753-MA29102JAN 60-MA29102JAN
Product Name Ceramic Capacitors - MA29102JAN SMD 0.001uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details