Murata Electronics Ceramic Capacitors - MA19680JAN MA19680JAN

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074583-MA19680JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 150 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 1.4 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074583-MA19680JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 150 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 1.4 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA19680JAN - 1074583-MA19680JAN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA19680JAN
1074583-MA19680JAN
Ceramic Capacitors - MA19680JAN 1074583-MA19680JAN
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074583-MA19680JAN Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 150 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 1.4 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074583-MA19680JAN
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.4 mm
Mounting: SMD (SMT)
Capacitance: 68 pF
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Dielectric Material: Ceramic
Composition: Ceramic
Height: 1.4 mm
Width: 1.4 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 68pF Capacitor
60-MA19680JAN
SMD 68pF Capacitor 60-MA19680JAN
Cap Ceramic Multilayer 68pF 150VDC 5% SMD T/R Product overview: MA19680JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA19680JAN can be used for catalog matching and distributor lookup.

Cap Ceramic Multilayer 68pF 150VDC 5% SMD T/R Product overview: MA19680JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA19680JAN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1074583-MA19680JAN 60-MA19680JAN
Product Name Ceramic Capacitors - MA19680JAN SMD 68pF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details