Murata Electronics SMD 0.5pF 0.1pF Capacitor MA190R5BAN

Description
Cap Ceramic Multilayer 0.5pF 150VDC 0.1pF SMD T/R Product overview: MA190R5BAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA190R5BAN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Multilayer 0.5pF 150VDC 0.1pF SMD T/R Product overview: MA190R5BAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA190R5BAN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.5pF 0.1pF Capacitor
60-MA190R5BAN
SMD 0.5pF 0.1pF Capacitor 60-MA190R5BAN
Cap Ceramic Multilayer 0.5pF 150VDC 0.1pF SMD T/R Product overview: MA190R5BAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA190R5BAN can be used for catalog matching and distributor lookup.

Cap Ceramic Multilayer 0.5pF 150VDC 0.1pF SMD T/R Product overview: MA190R5BAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA190R5BAN can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - MA190R5BAN - 1074582-MA190R5BAN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA190R5BAN
1074582-MA190R5BAN
Ceramic Capacitors - MA190R5BAN 1074582-MA190R5BAN
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074582-MA190R5BAN Termination: SMD/SMT Voltage Rating: 150 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 500 fF Tolerance: 1.22 % Temperature Coefficient: 20 ppm/°C Composition: Ceramic Height: 1.4 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074582-MA190R5BAN
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.4 mm
Mounting: SMD (SMT)
Capacitance: 500 fF
Tolerance: 1.22 %
Temperature Coefficient: 20 ppm/°C
Composition: Ceramic
Height: 1.4 mm
Width: 1.4 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-MA190R5BAN 1074582-MA190R5BAN
Product Name SMD 0.5pF 0.1pF Capacitor Ceramic Capacitors - MA190R5BAN
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-7 microF 5.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M15G470J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details