100 ~ 200pF Trimmer Capacitor 50V Surface Mount
100 ~ 200pF Trimmer Capacitor 50V Surface Mount
100 ~ 200pF Trimmer Capacitor 50V Surface Mount
CAP TRIMMER 100-200PF 50V SMD
CAP TRIMMER 100-200PF 50V SMD
VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Trimmer / Variable Capacitors 5.3VDC 200pF DFN 1.3x0.9mm
| DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-18381-2-ND | 490-18381-6-ND | 1857583 | LXRW19V201-058 | LXRW19V201-058 | 25AH9768 | LXRW19V201-058 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Variable Trimmer Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Variable Capacitor, 100-200Pf, Smd; Capacitance Min Murata | Trimmer / Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | Chip Capacitor; SMD | ||
| Capacitance Type | Variable | Variable | Variable | Variable | Variable | Variable | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |||
| Capacitance Range | 1.00E-4 to 2.00E-4 microF | 1.00E-4 to 2.00E-4 microF | 1.00E-4 to 2.00E-4 microF | 1.00E-4 to 2.00E-4 microF | |||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |