CAP TRIM 100-200PF 50V SMD Product overview: LXRW0YV201-059 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW0YV201-059 can be used for catalog matching and distributor lookup.
100 ~ 200pF Trimmer Capacitor 50V Top Surface Mount
100 ~ 200pF Trimmer Capacitor 50V Top Surface Mount
100 ~ 200pF Trimmer Capacitor 50V Top Surface Mount
VARIABLE CAPACITOR, 100-200PF, SMD ROHS COMPLIANT: YES
CAP TRIM 100-200PF 50V SMD
CAP TRIM 100-200PF 50V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-LXRW0YV201-059 | 490-LXRW0YV201-059DKR-ND | 490-LXRW0YV201-059TR-ND | 83AH9929 | LXRW0YV201-059 | LXRW0YV201-059 |
| Product Name | SMD 200PF 50V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Variable Capacitor, 100-200Pf, Smd Rohs Compliant Murata | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| WVDC | 50 volts | 50 volts | ||||
| WVAC | 50 volts | 50 volts |