Murata Electronics Newest Parts - LXDC2HL18A-052 LXDC2HL18A-052

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1209771-LXDC2HL18A-0 52 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 85% Family Name: LXDC2HL Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1209771-LXDC2HL18A-0 52 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 85% Family Name: LXDC2HL Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LXDC2HL18A-052 - 1209771-LXDC2HL18A-052 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LXDC2HL18A-052
1209771-LXDC2HL18A-052
Newest Parts - LXDC2HL18A-052 1209771-LXDC2HL18A-052
Manufacturer: Murata Electronics North America Win Source Part Number: 1209771-LXDC2HL18A-0 52 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 85% Family Name: LXDC2HL Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 1209771-LXDC2HL18A-052
Series: LXDC2HL
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 4-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Number of Outputs: 1
Voltage - Output 1: 1.8V
Efficiency: 85%
Family Name: LXDC2HL
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata.com
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 600mA
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1209771-LXDC2HL18A-052
Product Name Newest Parts - LXDC2HL18A-052
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.7A Inductor and Choke - 71-0603CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details