Murata Power Solutions Power Supplies Board Mount DCDC Converters - LSN2-T/30-D12-C LSN2-T/30-D12-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780105-LSN2-T/30-D12 -C Series: LSN2 Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-SIP Module Applications: ITE (Commercial) Power (Watts): 150W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 94% Family Name: LSN2-T/30-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.45" W x 0.50" H (50.8mm x 11.4mm x 12.7mm) Input Voltage MIN: 6V Voltage Input MAX: 14V Current - Output (Maximum): 30A Introduction Date: June 25, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780105-LSN2-T/30-D12 -C Series: LSN2 Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-SIP Module Applications: ITE (Commercial) Power (Watts): 150W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 94% Family Name: LSN2-T/30-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.45" W x 0.50" H (50.8mm x 11.4mm x 12.7mm) Input Voltage MIN: 6V Voltage Input MAX: 14V Current - Output (Maximum): 30A Introduction Date: June 25, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LSN2-T/30-D12-C
780105-LSN2-T/30-D12-C
Power Supplies Board Mount DCDC Converters - LSN2-T/30-D12-C 780105-LSN2-T/30-D12-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780105-LSN2-T/30-D12 -C Series: LSN2 Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-SIP Module Applications: ITE (Commercial) Power (Watts): 150W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 94% Family Name: LSN2-T/30-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.45" W x 0.50" H (50.8mm x 11.4mm x 12.7mm) Input Voltage MIN: 6V Voltage Input MAX: 14V Current - Output (Maximum): 30A Introduction Date: June 25, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 780105-LSN2-T/30-D12-C
Series: LSN2
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-SIP Module
Applications: ITE (Commercial)
Power (Watts): 150W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.8 ~ 5 V
Efficiency: 94%
Family Name: LSN2-T/30-D12
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.45" W x 0.50" H (50.8mm x 11.4mm x 12.7mm)
Input Voltage MIN: 6V
Voltage Input MAX: 14V
Current - Output (Maximum): 30A
Introduction Date: June 25, 2010
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 811-1806-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1806-5-ND
DC DC Converters 811-1806-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 30A 6V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LSN2-T/30-D12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LSN2-T/30-D12-C
Power Supplies - Board Mount - DC DC Converters LSN2-T/30-D12-C
DC DC CONVERTER 0.8-5V 150W

DC DC CONVERTER 0.8-5V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 780105-LSN2-T/30-D12-C 811-1806-5-ND LSN2-T/30-D12-C
Product Name Power Supplies Board Mount DCDC Converters - LSN2-T/30-D12-C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-11000-10-2u-27704 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details